Federal Signal Corporation - Industrial Signaling and Systems 52 Resonating Horns 52-024-1

Description
Available in 24VDC Withstands extreme outdoor conditions Produces 114 dBa @ 10' (124 dBa @ 1m) with 1,000 ft. range Shock and vibration tolerant Surface mount with flanges Type 3R enclosure Features Model 52 resonating horn is ideal for penetrating high ambient noise levels. Being electrically-activat ed, Model 52 does not require an expensive air compressor for operation. It is able to withstand the shocks, vibrations, dust and atmospheric conditions encountered in off-road use. Rubber gaskets and a power connector make Model 52 completely watertight. The projector and internal parts are made to resist corrosion; the exterior is sealed with gray enamel paint and the housing is die-cast aluminum. Model 52 has a duty cycle of five minutes on and five minutes off. Used by many major manufacturers of construction equipment, Model 52 resonating horns suit the warning needs of any off-road vehicle working in a high noise environment.
Request a Quote Datasheet
Description
Available in 24VDC Withstands extreme outdoor conditions Produces 114 dBa @ 10' (124 dBa @ 1m) with 1,000 ft. range Shock and vibration tolerant Surface mount with flanges Type 3R enclosure Features Model 52 resonating horn is ideal for penetrating high ambient noise levels. Being electrically-activat ed, Model 52 does not require an expensive air compressor for operation. It is able to withstand the shocks, vibrations, dust and atmospheric conditions encountered in off-road use. Rubber gaskets and a power connector make Model 52 completely watertight. The projector and internal parts are made to resist corrosion; the exterior is sealed with gray enamel paint and the housing is die-cast aluminum. Model 52 has a duty cycle of five minutes on and five minutes off. Used by many major manufacturers of construction equipment, Model 52 resonating horns suit the warning needs of any off-road vehicle working in a high noise environment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
52 Resonating Horns - 52-024-1 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
52 Resonating Horns
52-024-1
52 Resonating Horns 52-024-1
Available in 24VDC Withstands extreme outdoor conditions Produces 114 dBa @ 10' (124 dBa @ 1m) with 1,000 ft. range Shock and vibration tolerant Surface mount with flanges Type 3R enclosure Features Model 52 resonating horn is ideal for penetrating high ambient noise levels. Being electrically-activat ed, Model 52 does not require an expensive air compressor for operation. It is able to withstand the shocks, vibrations, dust and atmospheric conditions encountered in off-road use. Rubber gaskets and a power connector make Model 52 completely watertight. The projector and internal parts are made to resist corrosion; the exterior is sealed with gray enamel paint and the housing is die-cast aluminum. Model 52 has a duty cycle of five minutes on and five minutes off. Used by many major manufacturers of construction equipment, Model 52 resonating horns suit the warning needs of any off-road vehicle working in a high noise environment.
  • Available in 24VDC
  • Withstands extreme outdoor conditions
  • Produces 114 dBa @ 10' (124 dBa @ 1m) with 1,000 ft. range
  • Shock and vibration tolerant
  • Surface mount with flanges
  • Type 3R enclosure

Features

Model 52 resonating horn is ideal for penetrating high ambient noise levels. Being electrically-activated, Model 52 does not require an expensive air compressor for operation. It is able to withstand the shocks, vibrations, dust and atmospheric conditions encountered in off-road use.

Rubber gaskets and a power connector make Model 52 completely watertight. The projector and internal parts are made to resist corrosion; the exterior is sealed with gray enamel paint and the housing is die-cast aluminum. Model 52 has a duty cycle of five minutes on and five minutes off.

Used by many major manufacturers of construction equipment, Model 52 resonating horns suit the warning needs of any off-road vehicle working in a high noise environment.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Acoustic Horns
Product Number 52-024-1
Product Name 52 Resonating Horns
Unlock Full Specs
to access all available technical data

Similar Products

450E Vibratone® Electronic Horns - 450E-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Horn assembly, 15W, red - K8593100A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
55 and 56 Resonating Horns - 56-125-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
eHorn Electronic Horns - EHORN-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details