The eHorn-024 is an electronic horn designed for audible warning applications such as emergency alerts and evacuation, producing two replicated Federal Signal 52 and 55/56 horn tones. It operates on 24 Vdc with a current range of 0.4 to 3.0 A for the 52 tone and 0.24 to 3.3 A for the 55/56 tone, generating sound levels of 100-116 dBa at 10 ft (110-126 dBa at 1 m) for the 52 tone and 96-117 dBa at 10 ft (106-127 dBa at 1 m) for the 55/56 tone. The unit features a Type 4X, IP66 enclosure made of UV-resistant, glass-reinforced polycarbonate, is marine rated, and is UL and cUL listed. It is surface mountable with an optional U-bracket mount accessory. Dimensions are 8.93 in wide, 9.60 in deep, and 8.50 in high. Operating temperature ranges from -40°F to 150°F (-40°C to 66°C) with a net weight of 11.7 lb (5.3 kg).
Features
Model eHorn is an electronic horn capable of producing two high decibel horn tone outputs from the same unit through internal amplification and tone circuitry.
The Type 4X, IP66 housing is molded from glass reinforced polycarbonate plastic, making it resistant to ultra-violet light and ideal for indoor or outdoor use.
Model eHorn can be used as a stand-alone, high output, audible warning device in any application where voice paging is not required.
Typical applications include emergency warning, start and dismissal, general alarm and evacuation.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Acoustic Horns |
| Product Number | EHORN-024 |
| Product Name | eHorn Electronic Horns |