Federal Signal Corporation - Industrial Signaling and Systems 350WBX Vibratone® Hazardous Location Horns 350WBX-240

Description
Available in 120VAC and 240VAC Coded or sustained tones Produces 100 dBa @ 10' (110 dBa @ 1m) Fuse terminal block provided for field wiring Surface, flush or semi-flush mounting Indoor/Outdoor use Type 4X, IP65 enclosure IP69K compliant CSA Certified UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III Features Model 350WBX Vibratone® horn produces sound by electro-mechanical vibration of a diaphragm. The horn mechanism with diaphragm is attached to the grille. The water- and dust-tight back box is ideal for indoor or outdoor use. Model 350WBX features a die-cast zinc housing with a corrosion resistant polyurethane finish. The rugged outer grille resists vandalism without reducing sound output. The 350WBX is fused and utilizes a terminal block connection. Vibratone horns are excellent for general alarm, start/dismissal, coded paging and process control signaling in areas where their sound output exceeds ambient noise levels. Compact size and a variety of installation options make them ideal for institutional use.
Request a Quote
Description
Available in 120VAC and 240VAC Coded or sustained tones Produces 100 dBa @ 10' (110 dBa @ 1m) Fuse terminal block provided for field wiring Surface, flush or semi-flush mounting Indoor/Outdoor use Type 4X, IP65 enclosure IP69K compliant CSA Certified UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III Features Model 350WBX Vibratone® horn produces sound by electro-mechanical vibration of a diaphragm. The horn mechanism with diaphragm is attached to the grille. The water- and dust-tight back box is ideal for indoor or outdoor use. Model 350WBX features a die-cast zinc housing with a corrosion resistant polyurethane finish. The rugged outer grille resists vandalism without reducing sound output. The 350WBX is fused and utilizes a terminal block connection. Vibratone horns are excellent for general alarm, start/dismissal, coded paging and process control signaling in areas where their sound output exceeds ambient noise levels. Compact size and a variety of installation options make them ideal for institutional use.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
350WBX Vibratone® Hazardous Location Horns - 350WBX-240 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
350WBX Vibratone® Hazardous Location Horns
350WBX-240
350WBX Vibratone® Hazardous Location Horns 350WBX-240
Available in 120VAC and 240VAC Coded or sustained tones Produces 100 dBa @ 10' (110 dBa @ 1m) Fuse terminal block provided for field wiring Surface, flush or semi-flush mounting Indoor/Outdoor use Type 4X, IP65 enclosure IP69K compliant CSA Certified UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III Features Model 350WBX Vibratone® horn produces sound by electro-mechanical vibration of a diaphragm. The horn mechanism with diaphragm is attached to the grille. The water- and dust-tight back box is ideal for indoor or outdoor use. Model 350WBX features a die-cast zinc housing with a corrosion resistant polyurethane finish. The rugged outer grille resists vandalism without reducing sound output. The 350WBX is fused and utilizes a terminal block connection. Vibratone horns are excellent for general alarm, start/dismissal, coded paging and process control signaling in areas where their sound output exceeds ambient noise levels. Compact size and a variety of installation options make them ideal for institutional use.
  • Available in 120VAC and 240VAC
  • Coded or sustained tones
  • Produces 100 dBa @ 10' (110 dBa @ 1m)
  • Fuse terminal block provided for field wiring
  • Surface, flush or semi-flush mounting
  • Indoor/Outdoor use
  • Type 4X, IP65 enclosure
  • IP69K compliant
  • CSA Certified
  • UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III

Features

Model 350WBX Vibratone® horn produces sound by electro-mechanical vibration of a diaphragm. The horn mechanism with diaphragm is attached to the grille. The water- and dust-tight back box is ideal for indoor or outdoor use.

Model 350WBX features a die-cast zinc housing with a corrosion resistant polyurethane finish. The rugged outer grille resists vandalism without reducing sound output. The 350WBX is fused and utilizes a terminal block connection.

Vibratone horns are excellent for general alarm, start/dismissal, coded paging and process control signaling in areas where their sound output exceeds ambient noise levels. Compact size and a variety of installation options make them ideal for institutional use.

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Acoustic Horns
Product Number 350WBX-240
Product Name 350WBX Vibratone® Hazardous Location Horns
Unlock Full Specs
to access all available technical data

Similar Products

31X and 41X Explosion-Proof Vibrating Horns - 31X-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Horn assembly, 15W, red - K8593100A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
eHorn Electronic Horns - EHORN-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
55 and 56 Resonating Horns - 56-024-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details