Model 371LED-120M is a 120 Vac LED rotating warning beacon with a 50,000-hour LED light source, housed in a Type 4X, IP66, and IP69K compliant polycarbonate dome enclosure. It features a 360-degree rotating beam, surface or integrated 1-inch NPT pipe mount, and dual 3/4-inch side knockouts for wiring. The unit is UL and cUL listed, measures 11.38 inches in height and 9.25 inches in diameter, and weighs 7.1 lb. The medium intensity output is 15,000 cd. The part includes a magenta polycarbonate dome.
Features
Model 371LED warning lights have an array of 12 powerful LEDs arranged below a reflector. The reflector focuses the light from the LEDs into a high intensity beam and rotates 360 degrees.
The LEDs, reflector and motor module are sealed under a polycarbonate dome which completes a water-tight, dust-tight enclosure.
The 371LED base features electrostatically applied black powder paint for greater corrosion resistance. Wiring can be routed through the pipe-mount opening in the bottom of the light or the two side knockouts can be used for side entry wiring. Installation can be surface or 1-inch NPT pipe mount. Optional wall and corner mount brackets are available.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 371LED-120M |
| Product Name | 371LED Commander® LED Rotating Warning Beacons |
| Mounting | 1-Inch NPT Pipe,Surface |
| Agency Approvals | UL; ULC; UL,cUL |
| Visual Indicators | Revolving |
| Flash Rate | 60 flashes per minute |