The Federal Signal Electraray Model 225X is a compact rotating LED warning light designed for industrial hazardous locations. It features a 1/2-inch NPT pipe mount, a polycarbonate lens, and a silicone rubber gasket for water-resistant sealing. The unit rotates at 90 revolutions per minute with a light output of 2,000 cd, operates on 120 Vac at 50/60 Hz, and draws 0.22 A. It has an IP66 and IP69K rated enclosure, is UL and cUL listed for Class I, Division 2, Groups A, B, C, D; Class II, Division 2, Groups F and G; and Class III, with a T2B rating for Class I and T5 for Class II and III. Operating temperatures range from -40°C to 40°C. The device measures 190.5 mm in height and 139.7 mm in diameter, weighs 0.9 kg net, and is rated for indoor and outdoor use.
Features
Federal Signal’s Electraray® Model 225X is a compact, rotating, LED warning light designed for a variety of industrial applications. This product’s lens design allows quick and easy access for inspection and relamping.
Model 225X features a silicone rubber gasket that provides a water-resistant seal between the lens and the black polycoated base. The injection molded reflector rotates around a 25 watt lamp producing 90 flashes per minute.
Federal Signal’s Electraray rotating warning light is specifically designed for use where corrosive materials are present.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 225X-120R |
| Product Name | 225X Electraray® Hazardous Location Rotating Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; UL,cUL |
| Visual Indicators | Revolving |
| Flash Type | Single |