The 371DST-012-024C is a double-flash hazardous location strobe light with a Type 4X and IP69K-rated enclosure, designed for use in Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III hazardous environments. It operates on 12-24 Vdc with a current draw of 1.90 to 3.00 A, produces 1,000 effective candela at 80 double flashes per minute, and has a peak intensity of 750,000 candela. The unit features a conformal coated PCB, electrostatically coated black epoxy base, and adopts either surface or 1-inch NPT pipe mounting. It measures 11.38 inches in height and 9.25 inches in diameter, weighs 6.23 lb, and is equipped with a polycarbonate clear dome. The strobe tube has a rated life of 10,000 hours and operates within a temperature range of -40°C to 40°C.
Features
Model 371DST is a double-flash strobe housed in a Type 4X enclosure. At 80 flashes per minute and 1,000 effective candela, the Commander® is the largest strobe signal in the Federal Signal product line.
The dome and ring assembly simply screws on, allowing for quick access to the strobe tube and printed circuit board.
The base of the Commander features electrostatically applied black epoxy paint for greater corrosion resistance. The 371DST can be surface or 1" NPT pipe mounted. It is wired through the pipe mount opening on the bottom of the light or through side knockouts.
Optional wall mount bracket (LHWB) is available to purchase separately.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 371DST-012-024C |
| Product Name | 371DST Commander® Double Strobe Hazardous Location Lights |
| Mounting | 1-Inch NPT Pipe,Surface |
| Agency Approvals | UL; ULC; UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |