Federal Signal Corporation - Industrial Signaling and Systems 371LEDX Commander® Hazardous Location LED Rotating Lights 371LEDX-120G

Description
Available in 120 Vac 50,000-hour LED light source Surface mount and integrated 1-inch NPT pipe mount Type 4X, IP66 enclosure IP69K compliant UL and cUL for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III Features Model 371LEDX hazardous location warning lights have an array of 12 powerful LEDs arranged below a reflector. The reflector focuses the light from the LEDs into a high-intensity beam and rotates 360-degrees. The LEDs, reflector, and motor module are sealed under a polycarbonate dome which completes a water-tight, dust-tight enclosure. The dome and ring assembly simply screw on, providing access to the interior of the light. The 371LEDX base is hard coat anodized and features electrostatically applied black powder paint for greater corrosion resistance. Wiring can be routed through the pipe-mount opening in the bottom of the light or the two side knockouts can be used for side entry wiring. Installation can be surface or 1-inch NPT pipe mounted.
Request a Quote Datasheet
Description
Available in 120 Vac 50,000-hour LED light source Surface mount and integrated 1-inch NPT pipe mount Type 4X, IP66 enclosure IP69K compliant UL and cUL for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III Features Model 371LEDX hazardous location warning lights have an array of 12 powerful LEDs arranged below a reflector. The reflector focuses the light from the LEDs into a high-intensity beam and rotates 360-degrees. The LEDs, reflector, and motor module are sealed under a polycarbonate dome which completes a water-tight, dust-tight enclosure. The dome and ring assembly simply screw on, providing access to the interior of the light. The 371LEDX base is hard coat anodized and features electrostatically applied black powder paint for greater corrosion resistance. Wiring can be routed through the pipe-mount opening in the bottom of the light or the two side knockouts can be used for side entry wiring. Installation can be surface or 1-inch NPT pipe mounted.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
371LEDX Commander® Hazardous Location LED Rotating Lights - 371LEDX-120G - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
371LEDX Commander® Hazardous Location LED Rotating Lights
371LEDX-120G
371LEDX Commander® Hazardous Location LED Rotating Lights 371LEDX-120G
Available in 120 Vac 50,000-hour LED light source Surface mount and integrated 1-inch NPT pipe mount Type 4X, IP66 enclosure IP69K compliant UL and cUL for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III Features Model 371LEDX hazardous location warning lights have an array of 12 powerful LEDs arranged below a reflector. The reflector focuses the light from the LEDs into a high-intensity beam and rotates 360-degrees. The LEDs, reflector, and motor module are sealed under a polycarbonate dome which completes a water-tight, dust-tight enclosure. The dome and ring assembly simply screw on, providing access to the interior of the light. The 371LEDX base is hard coat anodized and features electrostatically applied black powder paint for greater corrosion resistance. Wiring can be routed through the pipe-mount opening in the bottom of the light or the two side knockouts can be used for side entry wiring. Installation can be surface or 1-inch NPT pipe mounted.
  • Available in 120 Vac
  • 50,000-hour LED light source
  • Surface mount and integrated 1-inch NPT pipe mount
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • UL and cUL for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III

Features

Model 371LEDX hazardous location warning lights have an array of 12 powerful LEDs arranged below a reflector. The reflector focuses the light from the LEDs into a high-intensity beam and rotates 360-degrees.

The LEDs, reflector, and motor module are sealed under a polycarbonate dome which completes a water-tight, dust-tight enclosure. The dome and ring assembly simply screw on, providing access to the interior of the light.

The 371LEDX base is hard coat anodized and features electrostatically applied black powder paint for greater corrosion resistance. Wiring can be routed through the pipe-mount opening in the bottom of the light or the two side knockouts can be used for side entry wiring. Installation can be surface or 1-inch NPT pipe mounted.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 371LEDX-120G
Product Name 371LEDX Commander® Hazardous Location LED Rotating Lights
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Revolving
Flash Rate 60 flashes per minute
Unlock Full Specs
to access all available technical data

Similar Products

G-LED Global Series® Hazardous Location LEDs - G-LED-DC-E-C-H - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
121ALED Vitalite® LED Rotating Lights - 121ALED-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL,NSF
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-E-M-H-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
131ST and 131DST Starfire® Strobe Warning Lights - 131ST-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details