The 151XST-S240R is a surface-mounted hazardous location strobe light designed for visual signaling in corrosive or explosive environments, operating at 230-240 Vac with 80 flashes per minute and a peak intensity of 520,000 cd. It features an aluminum base with corrosion-resistant coating, an included dome guard, and a glass lens in red. The enclosure is rated Type 4X, IP66, and IP69K, with marine and UL/cUL listings for Class I, Division 2 Groups A-D; Class II, Division 1 Groups E-G; and Class III. It measures 8.18 in high and 6.52 in in diameter, operates from -55°C to 66°C, and has a lamp life of 10,000 hours. The unit weighs 3.8 lb.
Features
Model 151XST hazardous location strobe light provides 80 high-intensity flashes per minute. This emergency strobe light has an aluminum base, coated for corrosion resistance, that can be ordered for mounting on a 3/4-inch NPT pipe or a surface. The dome guard (included) fits over the glass lens to protect it against accidental collision with moving equipment, such as forklifts.
Federal Signal’s rugged 151XST strobe light is specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning strobe light can be used for plant evacuation or other communication needs.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 151XST-S240R |
| Product Name | 151XST Hazardous Location Strobe Lights |
| Mounting | Surface |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,Marine,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |