Federal Signal Corporation - Industrial Signaling and Systems 450E Vibratone® Electronic Horns 450E-024

Description
Fire Regulated 16-33VDC General Purpose Signal 12-24VDC Coded or sustained tones No duty cycle or interval limitations 99 dBa @ 10' on axis (109 dBa @ 1m on axis) Four wire terminal block and supervisory diode Type 4X, IP66 when installed with Panel Mount Gasket (included) or optional Non-metallic Weatherproof Backbox (Model WB-NM) Marine Rated CSFM Approved UL and cUL UL Fire Listed and ULC Canadian Fire Listed CE and UKCA certified Features Model 450E electronic horn offers a loud, clear and distinctive tone. It’s often used for general alarming, start and dismissal noticing, coded paging and process control in noisy areas. Its 4-wire terminal block and supervisory diodes design make it ideal for fire alarm applications. Model 450E’s polycarbonate housing and polymeric speaker are corrosion resistant and weatherproof for improved durability in harsh industrial environments. It has no detectable RF emissions in a 30 MHz to 1000 MHz frequency range, which minimizes the potential for electrical device interference.
Request a Quote Datasheet
Description
Fire Regulated 16-33VDC General Purpose Signal 12-24VDC Coded or sustained tones No duty cycle or interval limitations 99 dBa @ 10' on axis (109 dBa @ 1m on axis) Four wire terminal block and supervisory diode Type 4X, IP66 when installed with Panel Mount Gasket (included) or optional Non-metallic Weatherproof Backbox (Model WB-NM) Marine Rated CSFM Approved UL and cUL UL Fire Listed and ULC Canadian Fire Listed CE and UKCA certified Features Model 450E electronic horn offers a loud, clear and distinctive tone. It’s often used for general alarming, start and dismissal noticing, coded paging and process control in noisy areas. Its 4-wire terminal block and supervisory diodes design make it ideal for fire alarm applications. Model 450E’s polycarbonate housing and polymeric speaker are corrosion resistant and weatherproof for improved durability in harsh industrial environments. It has no detectable RF emissions in a 30 MHz to 1000 MHz frequency range, which minimizes the potential for electrical device interference.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450E Vibratone® Electronic Horns - 450E-024 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
450E Vibratone® Electronic Horns
450E-024
450E Vibratone® Electronic Horns 450E-024
Fire Regulated 16-33VDC General Purpose Signal 12-24VDC Coded or sustained tones No duty cycle or interval limitations 99 dBa @ 10' on axis (109 dBa @ 1m on axis) Four wire terminal block and supervisory diode Type 4X, IP66 when installed with Panel Mount Gasket (included) or optional Non-metallic Weatherproof Backbox (Model WB-NM) Marine Rated CSFM Approved UL and cUL UL Fire Listed and ULC Canadian Fire Listed CE and UKCA certified Features Model 450E electronic horn offers a loud, clear and distinctive tone. It’s often used for general alarming, start and dismissal noticing, coded paging and process control in noisy areas. Its 4-wire terminal block and supervisory diodes design make it ideal for fire alarm applications. Model 450E’s polycarbonate housing and polymeric speaker are corrosion resistant and weatherproof for improved durability in harsh industrial environments. It has no detectable RF emissions in a 30 MHz to 1000 MHz frequency range, which minimizes the potential for electrical device interference.
  • Fire Regulated 16-33VDC General Purpose Signal 12-24VDC
  • Coded or sustained tones
  • No duty cycle or interval limitations
  • 99 dBa @ 10' on axis (109 dBa @ 1m on axis)
  • Four wire terminal block and supervisory diode
  • Type 4X, IP66 when installed with Panel Mount Gasket (included) or optional Non-metallic Weatherproof Backbox (Model WB-NM)
  • Marine Rated
  • CSFM Approved
  • UL and cUL
  • UL Fire Listed and ULC Canadian Fire Listed
  • CE and UKCA certified

Features

Model 450E electronic horn offers a loud, clear and distinctive tone. It’s often used for general alarming, start and dismissal noticing, coded paging and process control in noisy areas. Its 4-wire terminal block and supervisory diodes design make it ideal for fire alarm applications.

Model 450E’s polycarbonate housing and polymeric speaker are corrosion resistant and weatherproof for improved durability in harsh industrial environments. It has no detectable RF emissions in a 30 MHz to 1000 MHz frequency range, which minimizes the potential for electrical device interference.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Acoustic Horns
Product Number 450E-024
Product Name 450E Vibratone® Electronic Horns
Unlock Full Specs
to access all available technical data

Similar Products

450EWBX Vibratone® Hazardous Location Electronic Horns - 450EWBX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
350WBX Vibratone® Hazardous Location Horns - 350WBX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Horn assembly, 30W, gray - K8593101A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
LSH Litestak® Piezoelectric Horns - LSH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details