The 225XST-120C is a hazardous location strobe light designed for wet and corrosive environments, featuring a black e-coated base and a clear polycarbonate outer dome removable for lamp access. It operates on 120 Vac, emits a peak output of 580,000 cd and an effective candela of 240 cd at an 80 flash rate per minute, with a 10,000-hour strobe tube life. The unit has a 1/2-inch NPT pipe mount, is rated Type 4X, IP66, and IP69K compliant, and is certified for Class I, Division 2, Groups A, B, C, D and Class II, Division 2, Groups F, G; Class III, with CSA and NSF listings. It operates from -40°C to 40°C, measures 190.5 mm in height and 139.7 mm in diameter, and weighs 0.68 kg.
Features
Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp.
Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 225XST-120C |
| Product Name | 225XST Electraray® Hazardous Location Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,UL,cUL,NSF |
| Visual Indicators | Strobe |
| Flash Type | Single |