Available in 24VDC regulated
60 flashes per minute
3/4" NPT pendant, ceiling, and wall mount options available
Dome guard optional
Type 4X, IP66 enclosure
IP69K compliant
Marine Rated
UL and cUL Listed for Class I, Division 1, Groups C and D; Class I, Division 2, Groups A, B, C and D; Class II, Groups E, F and G; Class III, ULC Fire Listed
24XSTHI-MOD is UL Fire Listed
24XSTHI-CN is ULC Fire Listed
The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.
Features
Model 24XSTHI Explosion-Proof Hearing Impaired Strobe Light produces 80 high-intensity flashes per minute. Model 24XSTHI is Type 4X and IP66 rated. Model 24XSTHI features a current in-rush limiting PCB design to provide improved compatibility with in-rush sensitive devices. This design limits the peak in-rush to 2A and operates on only 0.63A, when powered by 24VDC. To synchronize strobe lights purchase the Synchronization Module (SSM) separately.
The models can be paired with a pendant, ceiling or wall mount sold separately. The installation process is simple; by preinstalling the mounting box, the fixture can be simply threaded onto the mounting box, making an electrical connection when the threads are engaged.
Model 24XSTHI offers a heavy duty, copper-free cast aluminum housing sealed with a red powder coat paint. This unit is specifically designed for explosion-proof atmospheres and/or corrosive environments. The 24XSTHI is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
- Available in 24VDC regulated
- 60 flashes per minute
- 3/4" NPT pendant, ceiling, and wall mount options available
- Dome guard optional
- Type 4X, IP66 enclosure
- IP69K compliant
- Marine Rated
- UL and cUL Listed for Class I, Division 1, Groups C and D; Class I, Division 2, Groups A, B, C and D; Class II, Groups E, F and G; Class III, ULC Fire Listed
- 24XSTHI-MOD is UL Fire Listed
- 24XSTHI-CN is ULC Fire Listed
The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.
Features
Model 24XSTHI Explosion-Proof Hearing Impaired Strobe Light produces 80 high-intensity flashes per minute. Model 24XSTHI is Type 4X and IP66 rated. Model 24XSTHI features a current in-rush limiting PCB design to provide improved compatibility with in-rush sensitive devices. This design limits the peak in-rush to 2A and operates on only 0.63A, when powered by 24VDC. To synchronize strobe lights purchase the Synchronization Module (SSM) separately.
The models can be paired with a pendant, ceiling or wall mount sold separately. The installation process is simple; by preinstalling the mounting box, the fixture can be simply threaded onto the mounting box, making an electrical connection when the threads are engaged.
Model 24XSTHI offers a heavy duty, copper-free cast aluminum housing sealed with a red powder coat paint. This unit is specifically designed for explosion-proof atmospheres and/or corrosive environments. The 24XSTHI is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.