The 191XL-CN-S024C is a hazardous location LED signal light, surface-mounted, rated for 24 Vac/dc, with a clear lens, certified for Class I, Zone 2, AEx nA IIC Gc and Zone 22, AEx tc IIIC Dc. It features a 50,000-hour LED lamp, flashing mode standard with field-configurable steady-burn, Type 4X and IP66 enclosure, IP69K compliance, Marine Listed status, and includes a dome guard. Dimensions are 8.18 in (207.8 mm) in height with dome guard and 6.52 in (165.6 mm) in diameter. Operating temperature range is -31°F to 150°F (-35°C to 66°C) for the unit and -67°F to 150°F (-55°C to 66°C) electrically. Net weight is 4.0 lb (1.81 kg).
Features
Model 191XL-CN is a hazardous location LED signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL-CN produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-CN-S024C |
| Product Name | 191XL-CN Hazardous Location Zone Listed LED Lights |
| Mounting | Surface |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |