The 225XST-I-024M is a 24 Vdc hazardous location strobe light with a voltage in-rush limiting PCB design for reduced electrical interference. It features a 10,000-hour high-intensity strobe tube, a 1/2-inch NPT pipe mount, and a clear polycarbonate outer dome. The unit has a black e-coated base with a magenta inner fresnel lens, operates indoors and outdoors, and meets Type 4X, IP66, and IP69K enclosure standards. It is CSA certified and UL/cUL listed for Class I, Division 2, Groups A, B, C, D; Class II, Division 2, Groups F and G; and Class III, with a T3A temperature rating at 40°C ambient. Dimensions are 190.5 mm height and 139.7 mm diameter, with a net weight of 0.68 kg.
Features
Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp.
The 24VDC 225XST-I features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices.
Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 225XST-I-024M |
| Product Name | 225XST-I Electraray® Hazardous Location Limited In-Rush Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,UL,cUL,NSF |
| Visual Indicators | Strobe |
| Flash Type | Single |