The 225XST-I-024C is a hazardous location strobe light designed for use in wet and corrosive environments, featuring a voltage in-rush limiting PCB design for compatibility with factory automation systems. It operates at 24 Vdc with a peak intensity of 580,000 cd and an effective candela of 240 cd at an 80 flash rate per minute. The unit has a 1/2-inch NPT pipe mount, a clear polycarbonate outer dome, and is rated Type 4X, IP66, and IP69K with a black e-coated base. It is certified for Class I, Division 2, Groups A, B, C, D; Class II, Division 2, Groups F and G; and Class III, with T5 for hazardous location temperature classification. The strobe tube has a 10,000-hour life, and the device operates from -40°C to 40°C. Dimensions are 139.7 mm in diameter and 190.5 mm in height, weighing 0.68 kg net.
Features
Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp.
The 24VDC 225XST-I features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices.
Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 225XST-I-024C |
| Product Name | 225XST-I Electraray® Hazardous Location Limited In-Rush Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,UL,cUL,NSF |
| Visual Indicators | Strobe |
| Flash Type | Single |