Model 191XL-S277G is a hazardous location flashing signal light with a surface mount option, operating at 277 Vac, featuring a green lens and field-configurable steady-burn mode. It uses a 50,000-hour LED array with 200 cd output, housed in a Type 4X, IP66, IP69K-rated enclosure with a dome guard. The unit is UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; and Class III, with a T5 temperature classification at 277 Vac. Dimensions are 8.18 in height and 6.52 in diameter.
Features
Model 191XL is a hazardous location flashing signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-S277G |
| Product Name | 191XL Hazardous Location Division Listed LED Lights |
| Mounting | Surface |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |