The 154XST-024G-CN is a 24 Vdc hazardous location strobe light rated for 60 flashes per minute, with a green dome and included dome guard. It has an aluminum base, 3/4-inch pipe mount, IP69K and Type 4X enclosure, and conformal coated PCB. ULC Fire Listed for Class I, Division 2 Groups A-D; Class I, Zone 2 Group IIC; Class II, Division 1 Groups E, F, G; and Class III. Peak intensity is 520,000 cd, ECP is 5 cd in private mode, with 4.20 A peak in-rush current. Dimensions are 235 mm height and 139.7 mm diameter, net weight 1.7 kg. Lamp life is 10,000 hours.
Features
These models are hazardous location strobe lights that provide 60 high-intensity flashes per minute. This warning light is available in 24VDC with a 4-wire supervisable power circuit for fire alarm and suppression supervised control panels.
These warning lights offer an aluminum base, coated for corrosion resistance that is ready for mounting on a 3/4-inch pipe. The dome guard (included) fits over the glass dome to protect it against accidental collision with moving equipment, such as forklifts.
These rugged strobe warning lights are specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning light can be used for plant evacuation or other communication needs.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 154XST-024G-CN |
| Product Name | 154XSTHI and 154XST-024*-CN Hazardous Location Supervised Strobe Warning Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Agency Approvals | UL; UL Fire |
| Visual Indicators | Strobe |
| Flash Type | Single |