The 225XST-120G is a hazardous location strobe light designed for wet and corrosive environments, featuring a 120 Vac power input, a 1/2-inch NPT pipe mount, and a green interior fresnel lens. It has a black e-coated base and a removable clear polycarbonate outer dome for easy maintenance. The unit operates with an 80 flashes per minute rate and delivers a peak intensity of 580,000 cd and an effective candela of 240 cd. It is rated Type 4X, IP66, and IP69K compliant, with UL and cUL listing for Class I, Division 2, Groups A, B, C, D; Class II, Division 2, Groups F and G; and Class III, as well as CSA and NSF certification. The strobe tube has a 10,000-hour life, and the operating temperature range is -40°F to 104°F (-40°C to 40°C). The fixture measures 7.5 inches in height and 5.5 inches in diameter, weighing 1.5 lb.
Features
Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp.
Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 225XST-120G |
| Product Name | 225XST Electraray® Hazardous Location Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,UL,cUL,NSF |
| Visual Indicators | Strobe |
| Flash Type | Single |