The 191XL-277M is a hazardous location flashing signal light with a 277 Vac input, magenta lens, and field-configurable mode from flashing to steady-burn. It features a 50,000-hour LED lamp, IP69K-compliant Type 4X enclosure, marine listing, and is UL and cUL listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; and Class III. The unit has a 3/4-inch NPT pipe or surface mount option, a dome guard, and a lumen output of 200 cd when tested with a clear lens in flashing mode. Dimensions are 9.25 in height and 5.5 in diameter with the dome guard, and it weighs 4.0 lb. Operating temperature range is -58°F to 150°F (-50°C to 66°C).
Features
Model 191XL is a hazardous location flashing signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-277M |
| Product Name | 191XL Hazardous Location Division Listed LED Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |