The 191XL-277B is a hazardous location flashing signal light with a 277 Vac input, blue lens, and 200 cd output in flashing mode. It features a Type 4X, IP66, and IP69K rated enclosure, is marine listed, and meets UL and cUL standards for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; and Class III. The unit includes a dome guard, uses a 50,000-hour LED lamp, and is available in 3/4-inch NPT pipe mount or surface mount configurations. Operating temperature ranges from -67°F to 150°F (-55°C to 66°C). Dimensions are 9.25 in (235.0 mm) height with dome guard and 5.5 in (139.7 mm) diameter. Net weight is 4.0 lb (1.81 kg).
Features
Model 191XL is a hazardous location flashing signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-277B |
| Product Name | 191XL Hazardous Location Division Listed LED Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |