Federal Signal Corporation - Industrial Signaling and Systems 225XST Electraray® Hazardous Location Strobe Warning Lights 225XST-012-024A

Description
12-24 Vdc, 120 Vac, and 220-240 Vac Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour, high-intensity strobe tube 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66 enclosure (Dome up orientation) IP69K compliant CSA Certified UL and cUL List for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III NSF certified Features Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp. Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.
Request a Quote Datasheet
Description
12-24 Vdc, 120 Vac, and 220-240 Vac Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour, high-intensity strobe tube 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66 enclosure (Dome up orientation) IP69K compliant CSA Certified UL and cUL List for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III NSF certified Features Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp. Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
225XST Electraray® Hazardous Location Strobe Warning Lights - 225XST-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
225XST Electraray® Hazardous Location Strobe Warning Lights
225XST-012-024A
225XST Electraray® Hazardous Location Strobe Warning Lights 225XST-012-024A
12-24 Vdc, 120 Vac, and 220-240 Vac Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour, high-intensity strobe tube 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66 enclosure (Dome up orientation) IP69K compliant CSA Certified UL and cUL List for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III NSF certified Features Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp. Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.
  • 12-24 Vdc, 120 Vac, and 220-240 Vac
  • Six lens colors: Amber, Blue, Clear, Green, Magenta and Red
  • 10,000-hour, high-intensity strobe tube
  • 1/2-inch NPT pipe mount
  • Indoor/outdoor use
  • Type 4X, IP66 enclosure (Dome up orientation)
  • IP69K compliant
  • CSA Certified
  • UL and cUL List for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III
  • NSF certified

Features

Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp.

Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 225XST-012-024A
Product Name 225XST Electraray® Hazardous Location Strobe Warning Lights
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL,NSF
Visual Indicators Strobe
Flash Type Single
Unlock Full Specs
to access all available technical data

Similar Products

371LED Commander® LED Rotating Warning Beacons - 371LED-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Revolving
View Details
154XST Hazardous Location Supervised Warning Lights - 154XST-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
27XST Explosion-Proof Strobe Lights - 27XST-240G-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
191XL-CN Hazardous Location Zone Listed LED Lights - 191XL-CN-S024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details