Model 371LEDX-120M is a hazardous location LED rotating light designed for warning applications in classified environments. It features a 12-LED array under a reflector that produces a 15,000 cd beam rotating 360 degrees, sealed under a polycarbonate dome with a neoprene gasket for IP69K, Type 4X, and IP66 enclosure ratings. The housing is hard coat anodized aluminum with black powder coat finish, and mounting options include surface or 1-inch NPT pipe. The unit operates on 120 Vac at 50/60 Hz with a current draw of 0.32 A, uses a 50,000-hour LED source, and is UL and cUL Listed for Class I, Division 2, Groups A, B, C, D; Class II, Division 2, Groups F and G; and Class III with T5 and T6 temperature ratings. Dimensions are 11.38 in height by 9.25 in diameter, weighing 7.1 lb. Wiring access is provided via the base opening or two 3/4-inch side knockouts.
Features
Model 371LEDX hazardous location warning lights have an array of 12 powerful LEDs arranged below a reflector. The reflector focuses the light from the LEDs into a high-intensity beam and rotates 360-degrees.
The LEDs, reflector, and motor module are sealed under a polycarbonate dome which completes a water-tight, dust-tight enclosure. The dome and ring assembly simply screw on, providing access to the interior of the light.
The 371LEDX base is hard coat anodized and features electrostatically applied black powder paint for greater corrosion resistance. Wiring can be routed through the pipe-mount opening in the bottom of the light or the two side knockouts can be used for side entry wiring. Installation can be surface or 1-inch NPT pipe mounted.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 371LEDX-120M |
| Product Name | 371LEDX Commander® Hazardous Location LED Rotating Lights |
| Mounting | 1-Inch NPT Pipe,Surface |
| Agency Approvals | UL; ULC; UL,cUL |
| Visual Indicators | Revolving |
| Flash Rate | 60 flashes per minute |