Federal Signal Corporation - Industrial Signaling and Systems 27XST Explosion-Proof Strobe Lights 27XST-240R-MOD

Description
Available in 24 Vdc, 120 Vac, and 240 Vac Approved for mounting in any manner - including dome up Six lamp/lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour strobe tube 3/4-inch NPT pendant, ceiling, and wall mount options available. Sold separately. (Required) Dome guard optional Conformal Coated PCB Type 4X, IP66 enclosure IP69K compliant Marine Rated UL and cUL Listed for Class I, Division 1 and 2, Groups C and D; Class I, Division 2, Groups A and B; Class II, Division 1, Groups E, F, and G; Class III, SFM Approved The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order. Features Federal Signal’s Model 27XST explosion-proof strobe light features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices. Three mounting options are available: pendant, ceiling or 90° wall mount. For easy installation, the mounting box is first installed and the fixture is then threaded onto the mounting box, making the electrical connection. Pre-install the mounting bracket and electrical continuity is made when five threads are engaged. Federal Signal’s Model 27XST is specifically designed for explosion-proof atmospheres and/or corrosive environments. Because it is easy to install and requires very low maintenance, it is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
Request a Quote Datasheet
Description
Available in 24 Vdc, 120 Vac, and 240 Vac Approved for mounting in any manner - including dome up Six lamp/lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour strobe tube 3/4-inch NPT pendant, ceiling, and wall mount options available. Sold separately. (Required) Dome guard optional Conformal Coated PCB Type 4X, IP66 enclosure IP69K compliant Marine Rated UL and cUL Listed for Class I, Division 1 and 2, Groups C and D; Class I, Division 2, Groups A and B; Class II, Division 1, Groups E, F, and G; Class III, SFM Approved The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order. Features Federal Signal’s Model 27XST explosion-proof strobe light features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices. Three mounting options are available: pendant, ceiling or 90° wall mount. For easy installation, the mounting box is first installed and the fixture is then threaded onto the mounting box, making the electrical connection. Pre-install the mounting bracket and electrical continuity is made when five threads are engaged. Federal Signal’s Model 27XST is specifically designed for explosion-proof atmospheres and/or corrosive environments. Because it is easy to install and requires very low maintenance, it is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27XST Explosion-Proof Strobe Lights - 27XST-240R-MOD - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
27XST Explosion-Proof Strobe Lights
27XST-240R-MOD
27XST Explosion-Proof Strobe Lights 27XST-240R-MOD
Available in 24 Vdc, 120 Vac, and 240 Vac Approved for mounting in any manner - including dome up Six lamp/lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour strobe tube 3/4-inch NPT pendant, ceiling, and wall mount options available. Sold separately. (Required) Dome guard optional Conformal Coated PCB Type 4X, IP66 enclosure IP69K compliant Marine Rated UL and cUL Listed for Class I, Division 1 and 2, Groups C and D; Class I, Division 2, Groups A and B; Class II, Division 1, Groups E, F, and G; Class III, SFM Approved The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order. Features Federal Signal’s Model 27XST explosion-proof strobe light features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices. Three mounting options are available: pendant, ceiling or 90° wall mount. For easy installation, the mounting box is first installed and the fixture is then threaded onto the mounting box, making the electrical connection. Pre-install the mounting bracket and electrical continuity is made when five threads are engaged. Federal Signal’s Model 27XST is specifically designed for explosion-proof atmospheres and/or corrosive environments. Because it is easy to install and requires very low maintenance, it is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
  • Available in 24 Vdc, 120 Vac, and 240 Vac
  • Approved for mounting in any manner - including dome up
  • Six lamp/lens colors: Amber, Blue, Clear, Green, Magenta and Red
  • 10,000-hour strobe tube
  • 3/4-inch NPT pendant, ceiling, and wall mount options available. Sold separately. (Required)
  • Dome guard optional
  • Conformal Coated PCB
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • Marine Rated
  • UL and cUL Listed for Class I, Division 1 and 2, Groups C and D; Class I, Division 2, Groups A and B; Class II, Division 1, Groups E, F, and G; Class III, SFM Approved

The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.

Features

Federal Signal’s Model 27XST explosion-proof strobe light features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices.

Three mounting options are available: pendant, ceiling or 90° wall mount. For easy installation, the mounting box is first installed and the fixture is then threaded onto the mounting box, making the electrical connection. Pre-install the mounting bracket and electrical continuity is made when five threads are engaged.

Federal Signal’s Model 27XST is specifically designed for explosion-proof atmospheres and/or corrosive environments.

Because it is easy to install and requires very low maintenance, it is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 27XST-240R-MOD
Product Name 27XST Explosion-Proof Strobe Lights
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
Visual Indicators Strobe
Flash Rate 80 flashes per minute
Unlock Full Specs
to access all available technical data

Similar Products

G-LED Global Series® Hazardous Location LEDs - G-LED-AC-E-B-H-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
121X Explosion Proof LED Rotating Lights - 121X-024G-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Explosion Proof
Agency Approvals UL; ULC; Marine,UL,cUL
Visual Indicators Revolving
View Details
191XL Hazardous Location Division Listed LED Lights - 191XL-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
224XSTHI Electraray® Supervised Hearing Impaired Hazardous Location Strobe Warning Lights - 224XSTHI-024C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Agency Approvals UL; ULC; CSA,CSFM,UL,UL Fire,cUL
Visual Indicators Strobe
View Details