Electraray Model 225 is a compact, rotating warning light designed for industrial use, featuring an LED lamp and a 1/2-inch NPT pipe mount. It rotates at 90 revolutions per minute and produces 2,000 cd of output. The unit has a polycarbonate lens, an IP69K-compliant and Type 4X enclosure, and is UL and cUL Listed. It operates from -31°F to 150°F (-35°C to 66°C), weighs 2.0 lb, and measures 7.25 in height by 5.5 in diameter. The Model 225-120C variant is configured for 120 Vac and clear lens color.
Features
Electraray® Model 225 is a compact, rotating warning light designed for industrial uses.
Model 225 has a closed cell neoprene gasket that makes it water resistant. The injection molded reflector rotates around an LED lamp and produces 90 flashes per minute. It is available ready to mount on a 1/2-inch NPT pipe. Optional mounting brackets are available, simplifying installation on walls and in corners.
Federal Signal’s Electraray rotating light is ideal for calling attention to emergency situations or process status changes.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 225-120C |
| Product Name | 225 Electraray® Rotating Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; UL,cUL |
| Visual Indicators | Revolving |
| Flash Type | Single |