The 27XL explosion-proof LED warning light is designed for hazardous environments and supports 120-240 Vac operation. It features a copper-free aluminum housing with a powder coat finish for corrosion resistance, a 50,000-hour LED lifespan, and is rated for Class I, Division 1 and 2, Class II, Division 1, and Class III hazardous locations with T6 or T4A temperature ratings depending on voltage and ambient conditions. The unit is IP66 and IP69K compliant, marine rated, and available in six lens colors including magenta. It offers 3/4-inch NPT pendant, ceiling, or wall mounting options, each sold separately. The device operates in flashing or steady-burn mode with low in-rush current and is certified UL and cUL listed.
The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.
Features
Model 27XL explosion-proof LED light is unique to the market because it covers an entire range of possible mounting configurations – including dome up.
Configurable to either steady-burning or flashing mode, 27XL provides improved performance over standard LEDs and increased versatility while maintaining low power consumption and vibration resistance expected from LED devices.
The 27XL features a standard low in-rush circuitry design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices. Corrosion resistance is achieved with a powder coat finish applied over the copper-free aluminum housing.
Because it is easy to install and requires very low maintenance, it is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 27XL-120-240M-MOD |
| Product Name | 27XL Explosion-Proof LED Warning Lights |
| Mounting | 3/4-Inch NPT Pendant,Ceiling,Wall |
| Features | Explosion Proof |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Continuous |