The 151XST-S240A is a surface-mounted hazardous location strobe light operating at 230-240 Vac, producing 80 flashes per minute with a peak intensity of 520,000 cd and an effective candela of 165 cd. It features an aluminum base with corrosion-resistant coating, a glass lens with a protective dome guard included, and is rated for indoor and outdoor use. The unit has a Type 4X, IP66, and IP69K enclosure, is marine rated, and is UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; and Class III. It operates over a temperature range of -55°C to 66°C, has a 10,000-hour strobe life, and measures 8.18 in (207.8 mm) in height and 6.52 in (165.6 mm) in diameter. The conformal coated PCBA ensures durability in corrosive environments.
Features
Model 151XST hazardous location strobe light provides 80 high-intensity flashes per minute. This emergency strobe light has an aluminum base, coated for corrosion resistance, that can be ordered for mounting on a 3/4-inch NPT pipe or a surface. The dome guard (included) fits over the glass lens to protect it against accidental collision with moving equipment, such as forklifts.
Federal Signal’s rugged 151XST strobe light is specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning strobe light can be used for plant evacuation or other communication needs.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 151XST-S240A |
| Product Name | 151XST Hazardous Location Strobe Lights |
| Mounting | Surface |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,Marine,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |