The 191XL-CN-024M is a hazardous location LED flashing signal light, field-configurable to steady-burn mode, with a 24 Vac/dc operating voltage and magenta lens. It features a Type 4X, IP66 enclosure, is IP69K compliant, and is UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc and Zone 22 AEx tc IIIC Dc. The unit has a 50,000-hour LED lamp life, includes a dome guard, and supports 3/4-inch NPT pipe mount or surface mount. Its luminaire output is 200 cd when tested with a clear lens in flashing mode. Operating temperature ranges from -31°F to 150°F (-35°C to 66°C) for the enclosure and -67°F to 150°F (-55°C to 66°C) for electrical operation. The device weighs 4.0 lb (1.81 kg) and has a height of 8.18 in (207.8 mm) with the dome guard and a diameter of 6.52 in (165.6 mm).
Features
Model 191XL-CN is a hazardous location LED signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL-CN produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-CN-024M |
| Product Name | 191XL-CN Hazardous Location Zone Listed LED Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |