The 191XL-S277C is a hazardous location LED flash signal light, surface-mounted, operating at 277 Vac, with a clear lens, certified for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; and Class III. It features a 50,000-hour LED lamp, flashing mode standard with field-configurable steady-burn, Type 4X and IP66 enclosure, IP69K compliance, and Marine Listed status. Mounted with a 3/4-inch NPT entry, it measures 8.18 inches in height with dome guard and 6.52 inches in diameter, weighing 4.0 lb. The lamp output is 200 cd when tested with a clear lens in flashing mode.
Features
Model 191XL is a hazardous location flashing signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-S277C |
| Product Name | 191XL Hazardous Location Division Listed LED Lights |
| Mounting | Surface |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |