Model 191XL-S120240M is a hazardous location flashing signal light with a surface mount configuration, operating on 120-240 Vac, and fitted with a magenta lens. It features a Type 4X, IP66 enclosure, IP69K compliance, and Marine Listing. The unit uses a 50,000-hour LED array with flashing mode standard and field-configurable steady-burn mode. It is UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; and Class III. The housing has a diameter of 6.52 inches and height of 8.18 inches with the dome guard included, and weighs 4.0 lb.
Features
Model 191XL is a hazardous location flashing signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-S120240M |
| Product Name | 191XL Hazardous Location Division Listed LED Lights |
| Mounting | Surface |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |