Model 191XL-024R is a hazardous location flashing signal light with 24 Vac/dc operation and a red lens, certified for Class I, Division 2 and Class II, Division 1 hazardous locations. It features a Type 4X, IP66, and IP69K enclosure, Marine Listed rating, and a 50,000-hour LED lamp producing 200 cd in flashing mode at 60 flashes per minute. The unit includes a dome guard and is offered in 3/4-inch NPT pipe mount or surface mount. Operating temperature ranges from -67°F to 150°F (-55°C to 66°C). Net weight is 4.0 lb (1.81 kg), height with dome guard is 9.25 in (235.0 mm), and diameter is 5.5 in (139.7 mm).
Features
Model 191XL is a hazardous location flashing signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-024R |
| Product Name | 191XL Hazardous Location Division Listed LED Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |