Model 191XL-277A is a hazardous location flashing signal light with a 277 Vac voltage rating, field-configurable to steady-burn mode, featuring a 50,000-hour LED lamp and 200 cd light output with a clear lens. It has a Type 4X, IP66, and IP69K enclosure, is Marine Listed, and UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; and Class III. It includes a dome guard and is available in 3/4-inch NPT pipe or surface mount. The unit measures 9.25 in (235.0 mm) in height with the dome guard and 5.5 in (139.7 mm) in diameter, weighing 4.0 lb (1.81 kg). The operating temperature range is -67°F to 150°F (-55°C to 66°C), with a T4A temperature classification at maximum ambient temperature.
Features
Model 191XL is a hazardous location flashing signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-277A |
| Product Name | 191XL Hazardous Location Division Listed LED Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |