The 191XL-S024B is a hazardous location flashing signal light with a surface mount configuration, rated for 24 Vac/dc operation and equipped with a blue lens. It features a Type 4X, IP66, and IP69K compliant enclosure, Marine Listed certification, and is UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; and Class III. The unit includes a dome guard, uses a 50,000-hour vibration-resistant LED array, and outputs 200 cd in flashing mode. Its dimensions are 8.18 in (207.8 mm) in height and 6.52 in (165.6 mm) in diameter with the dome guard installed, and it weighs 4.0 lb (1.81 kg) net. The operating temperature range is -58°F to 150°F (-50°C to 66°C).
Features
Model 191XL is a hazardous location flashing signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-S024B |
| Product Name | 191XL Hazardous Location Division Listed LED Lights |
| Mounting | Surface |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |