The 131DST-120B is a double-flash strobe warning light designed for indoor and outdoor use, operating at 120 Vac with a blue lens. It features a 1/2-inch NPT pipe mount, conformal coated PCB, and a 10,000-hour strobe tube. The light output is 1,000,000 peak candela and 1,200 effective candela at an 80 flash-per-minute rate. The housing is corrosion-resistant anodized aluminum, with dimensions of 7.75 inches in height and 5.7 inches in diameter, weighing 2.0 pounds. It is UL and cUL Listed and meets Type 3 enclosure standards in dome-up orientation.
Features
Federal Signal’s Starfire® strobe warning lights are available in single-flash (131ST) and double-flash (131DST) models.
The base of the light is made of corrosion resistant anodized aluminum. Each Starfire model comes with a standard 1/2- inch NPT pipe mount. An optional surface mount kit can be ordered.
Because of its convenient size and intense light output, the Starfire strobes can be used for multiple applications. Excellent for in-plant use, Models 131ST and 131DST warn of hazardous conditions, mark dangerous areas (either permanently or temporarily) and mount on lift trucks, cranes and other moving devices.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 131DST-120B |
| Product Name | 131ST and 131DST Starfire® Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,UL,cUL |
| Visual Indicators | Strobe |
| Flash Type | Double |