The 191XL-CN-S024M is a hazardous location LED flashing signal light, field-configurable to steady-burn mode, with a surface mount option and 24 Vac/dc operation. It features a Type 4X, IP66 enclosure, IP69K compliance, Marine Listed rating, and is UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc, and Zone 22 AEx tc IIIC Dc. The unit has a 50,000-hour LED lamp with vibration resistance, a dome guard included, and operates at 200 cd with a 60 flashes per minute rate. Physical dimensions are 8.18 in height and 6.52 in diameter, with a net weight of 4.0 lb.
Features
Model 191XL-CN is a hazardous location LED signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL-CN produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-CN-S024M |
| Product Name | 191XL-CN Hazardous Location Zone Listed LED Lights |
| Mounting | Surface |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |