The Federal Signal 151XST-S120R is a hazardous location strobe light designed for visual signaling in corrosive or hazardous environments, featuring a surface mount configuration, 120 Vac operation, and a red lens. It emits 80 flashes per minute with a peak intensity of 520,000 cd and an effective candela of 165 cd. The unit has an aluminum base with corrosion-resistant coating, a dome guard for impact protection, and complies with Type 4X, IP66, and IP69K enclosure ratings. It is UL and cUL listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; and Class III, with a T1 temperature classification at maximum ambient temperature. The strobe tube has a rated life of 10,000 hours, operates between -55°C and 66°C, and is marine rated. Dimensions are 8.18 in height and 6.52 in diameter, with a net weight of 3.8 lb.
Features
Model 151XST hazardous location strobe light provides 80 high-intensity flashes per minute. This emergency strobe light has an aluminum base, coated for corrosion resistance, that can be ordered for mounting on a 3/4-inch NPT pipe or a surface. The dome guard (included) fits over the glass lens to protect it against accidental collision with moving equipment, such as forklifts.
Federal Signal’s rugged 151XST strobe light is specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning strobe light can be used for plant evacuation or other communication needs.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 151XST-S120R |
| Product Name | 151XST Hazardous Location Strobe Lights |
| Mounting | Surface |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,Marine,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |