Federal Signal Corporation - Industrial Signaling and Systems 121X Explosion Proof LED Rotating Lights 121X-024C-MOD

Description
Available in 24 Vdc & 120 Vac Five lens colors: Amber, Blue, Clear, Green and Red 3/4-inch NPT pendant, ceiling and wall mount options (required: sold separately) Approved for mounting in any manner - including dome up Optional dome guard for added protection Type 4X, IP66 enclosure IP69K compliant Marine Rated UL and cUL Listed for Class I, Division 1, Groups C and D; Class II, Division 1, Groups E, F and G; Class III The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order. Features Model 121X is an explosion-proof LED warning light available in 24VDC or 120VAC and five colors. It features a parabolic reflector that rotates around a 360-degree LED, providing 60 revolutions per minute in a horizontal plane. Model 121X can be combined with a pendant (PMXC-SB), ceiling (CMXC-SB) or wall (WMXC-SB) mount bracket and installed in any configuration – including dome up. Installation is simple – with the mounting box in place, the fixture is threaded onto the box, making the electrical connection. This corrosion-resistant unit’s copper-free aluminum housing is finished with a powder coat. Federal Signal’s rugged 121X LED warning light is designed for explosion-proof applications and corrosive environments. It is ideal for use in indoor or outdoor applications such as oil rigs, mines, refineries, and chemical plants.
Request a Quote Datasheet
Description
Available in 24 Vdc & 120 Vac Five lens colors: Amber, Blue, Clear, Green and Red 3/4-inch NPT pendant, ceiling and wall mount options (required: sold separately) Approved for mounting in any manner - including dome up Optional dome guard for added protection Type 4X, IP66 enclosure IP69K compliant Marine Rated UL and cUL Listed for Class I, Division 1, Groups C and D; Class II, Division 1, Groups E, F and G; Class III The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order. Features Model 121X is an explosion-proof LED warning light available in 24VDC or 120VAC and five colors. It features a parabolic reflector that rotates around a 360-degree LED, providing 60 revolutions per minute in a horizontal plane. Model 121X can be combined with a pendant (PMXC-SB), ceiling (CMXC-SB) or wall (WMXC-SB) mount bracket and installed in any configuration – including dome up. Installation is simple – with the mounting box in place, the fixture is threaded onto the box, making the electrical connection. This corrosion-resistant unit’s copper-free aluminum housing is finished with a powder coat. Federal Signal’s rugged 121X LED warning light is designed for explosion-proof applications and corrosive environments. It is ideal for use in indoor or outdoor applications such as oil rigs, mines, refineries, and chemical plants.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
121X Explosion Proof LED Rotating Lights - 121X-024C-MOD - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
121X Explosion Proof LED Rotating Lights
121X-024C-MOD
121X Explosion Proof LED Rotating Lights 121X-024C-MOD
Available in 24 Vdc & 120 Vac Five lens colors: Amber, Blue, Clear, Green and Red 3/4-inch NPT pendant, ceiling and wall mount options (required: sold separately) Approved for mounting in any manner - including dome up Optional dome guard for added protection Type 4X, IP66 enclosure IP69K compliant Marine Rated UL and cUL Listed for Class I, Division 1, Groups C and D; Class II, Division 1, Groups E, F and G; Class III The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order. Features Model 121X is an explosion-proof LED warning light available in 24VDC or 120VAC and five colors. It features a parabolic reflector that rotates around a 360-degree LED, providing 60 revolutions per minute in a horizontal plane. Model 121X can be combined with a pendant (PMXC-SB), ceiling (CMXC-SB) or wall (WMXC-SB) mount bracket and installed in any configuration – including dome up. Installation is simple – with the mounting box in place, the fixture is threaded onto the box, making the electrical connection. This corrosion-resistant unit’s copper-free aluminum housing is finished with a powder coat. Federal Signal’s rugged 121X LED warning light is designed for explosion-proof applications and corrosive environments. It is ideal for use in indoor or outdoor applications such as oil rigs, mines, refineries, and chemical plants.
  • Available in 24 Vdc & 120 Vac
  • Five lens colors: Amber, Blue, Clear, Green and Red
  • 3/4-inch NPT pendant, ceiling and wall mount options (required: sold separately)
  • Approved for mounting in any manner - including dome up
  • Optional dome guard for added protection
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • Marine Rated
  • UL and cUL Listed for Class I, Division 1, Groups C and D; Class II, Division 1, Groups E, F and G; Class III

The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.

Features

Model 121X is an explosion-proof LED warning light available in 24VDC or 120VAC and five colors. It features a parabolic reflector that rotates around a 360-degree LED, providing 60 revolutions per minute in a horizontal plane.

Model 121X can be combined with a pendant (PMXC-SB), ceiling (CMXC-SB) or wall (WMXC-SB) mount bracket and installed in any configuration – including dome up. Installation is simple – with the mounting box in place, the fixture is threaded onto the box, making the electrical connection. This corrosion-resistant unit’s copper-free aluminum housing is finished with a powder coat.

Federal Signal’s rugged 121X LED warning light is designed for explosion-proof applications and corrosive environments. It is ideal for use in indoor or outdoor applications such as oil rigs, mines, refineries, and chemical plants.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 121X-024C-MOD
Product Name 121X Explosion Proof LED Rotating Lights
Features Explosion Proof
Agency Approvals UL; ULC; Marine,UL,cUL
Visual Indicators Revolving
Flash Rate 60 flashes per minute
Unlock Full Specs
to access all available technical data

Similar Products

191XL-CN Hazardous Location Zone Listed LED Lights - 191XL-CN-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
151XST Hazardous Location Strobe Lights - 151XST-S240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,Marine,UL,cUL
View Details
DurAlert™ Audible and Visual Signal - DRT-AV-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details
FB2LED Fireball® LED Single and Quad Color Warning Lights - FB2LED-QC-012-024-S - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL,CE
View Details