Model 191XL-024C is a hazardous location flashing signal light with a 24 Vac/dc power rating, available in clear lens color. It features a 50,000-hour LED lamp, field-configurable operation between flashing and steady-burn modes, and a Type 4X, IP66 enclosure with IP69K compliance. The unit includes a dome guard and is certified by UL and cUL for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; and Class III. It is mounted via 3/4-inch NPT pipe or surface mount, with a height of 9.25 inches (235.0 mm) and diameter of 5.5 inches (139.7 mm) when fitted with the dome guard. The operating temperature range is -58°F to 150°F (-50°C to 66°C) for the housing, and -67°F to 150°F (-55°C to 66°C) for electrical components. Net weight is 4.0 lb (1.81 kg).
Features
Model 191XL is a hazardous location flashing signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-024C |
| Product Name | 191XL Hazardous Location Division Listed LED Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |