The 151XST-S240B is a surface-mounted hazardous location strobe light designed for visual signaling in corrosive or explosive environments. It operates at 230-240 Vac, producing 80 flashes per minute with a peak intensity of 520,000 cd and an effective candela of 165 cd. The unit features an aluminum base with corrosion-resistant coating, a glass lens, and an included dome guard for impact protection. It has a height of 8.18 in (207.8 mm) and a diameter of 6.52 in (165.6 mm), weighs 3.8 lb (1.7 kg), and is rated for operation from -67°F to 150°F (-55°C to 66°C). The strobe light is conformal coated, IP69K compliant, Type 4X, and rated for Class I, Division 2 and Class II, Division 1 hazardous locations. It is UL and cUL listed for Groups A, B, C, D, E, F, G, and Class III, with marine rating and indoor/outdoor use capability.
Features
Model 151XST hazardous location strobe light provides 80 high-intensity flashes per minute. This emergency strobe light has an aluminum base, coated for corrosion resistance, that can be ordered for mounting on a 3/4-inch NPT pipe or a surface. The dome guard (included) fits over the glass lens to protect it against accidental collision with moving equipment, such as forklifts.
Federal Signal’s rugged 151XST strobe light is specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning strobe light can be used for plant evacuation or other communication needs.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 151XST-S240B |
| Product Name | 151XST Hazardous Location Strobe Lights |
| Mounting | Surface |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,Marine,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |