The 225XST-012-024M is a hazardous location strobe light for wet and corrosive environments, with a magenta inner lens and black e-coated base. It operates on 12-24 Vdc, drawing 1.70 A, and emits a peak intensity of 580,000 cd with 240 cd effective candela. The unit uses a 10,000-hour strobe tube, has a 1/2-inch NPT pipe mount, and is enclosed in a Type 4X, IP66, and IP69K-rated housing. It is UL and cUL listed for Class I, Division 2, Groups A, B, C, D; Class II, Division 2, Groups F, G; and Class III, with CSA and NSF certifications. The clear polycarbonate dome enables quick access. Dimensions are 7.5 in height and 5.5 in diameter, weighing 1.5 lb net. Operating temperature ranges from -40°F to 104°F.
Features
Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp.
Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 225XST-012-024M |
| Product Name | 225XST Electraray® Hazardous Location Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,UL,cUL,NSF |
| Visual Indicators | Strobe |
| Flash Type | Single |