Federal Signal's Electraray Model 224XSTHI-024C is a hazardous location supervised strobe light for hearing-impaired signal requirements, operating at 24 Vdc with 80 flashes per minute and 580,000 peak candela. It features a clear polycarbonate dome, 1/2-inch NPT pipe mount, and a 10,000-hour high-intensity strobe tube. The unit has a Type 4X, IP66 enclosure, is IP69K compliant, and is UL and cUL listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III. It is UL Fire Listed and CSFM approved, with a conformal coated PCB and voltage in-rush limiting design. The device measures 7.50 inches in height and 5.50 inches in diameter, and operates from -40°C to 40°C.
Features
Federal Signal’s Electraray® Model 224XSTHI hazardous location strobe light provides 80 high-intensity flashes per minute and is available in 24VDC.
This hazardous location warning light has a black polyurethane-coated base and a clear inner fresnel lens to meet the Hearing Impaired Signal requirements. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp.
Model 224XSTHI features a voltage in-rush limiting PCB design that provides greater compatibility with control systems and fire alarm panels and less electrical interference with in-rush sensitive devices.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 224XSTHI-024C |
| Product Name | 224XSTHI Electraray® Supervised Hearing Impaired Hazardous Location Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Agency Approvals | UL; ULC; CSA,CSFM,UL,UL Fire,cUL |
| Visual Indicators | Strobe |
| Flash Type | Single |