The 151XST-S12-24C is a surface-mounted hazardous location strobe light designed for use in corrosive or hazardous environments, providing 80 high-intensity flashes per minute with a peak intensity of 520,000 cd and an effective candela of 165 cd. It operates on 12-24 Vdc, features a clear lens, and includes a dome guard for impact protection. The unit has an aluminum base with corrosion-resistant coating, a Type 4X and IP66 enclosure, is IP69K compliant, and rated for indoor/outdoor use. It is UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; and Class III, with a temperature rating of T2 at maximum ambient. The housing measures 8.18 in height and 6.52 in diameter, weighs 3.8 lb, and is marine rated with a conformal coated PCB. The strobe tube has a 10,000-hour life.
Features
Model 151XST hazardous location strobe light provides 80 high-intensity flashes per minute. This emergency strobe light has an aluminum base, coated for corrosion resistance, that can be ordered for mounting on a 3/4-inch NPT pipe or a surface. The dome guard (included) fits over the glass lens to protect it against accidental collision with moving equipment, such as forklifts.
Federal Signal’s rugged 151XST strobe light is specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning strobe light can be used for plant evacuation or other communication needs.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 151XST-S12-24C |
| Product Name | 151XST Hazardous Location Strobe Lights |
| Mounting | Surface |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,Marine,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |