Features
Federal Signal’s Electraflash® 141ST is a strobe light designed for a variety of industrial uses. This compact warning light is less than six inches tall and six inches in diameter.
Model 141ST includes a removable strobe mechanism. The 12VDC and 24VDC units have three holes for flat surface mounting. The 120VAC versions come ready to mount on a 1/2-inch NPT pipe. Optional wall mounting brackets (Model LWMB2) or corner mounting brackets (Model LCMB2) are available for the 120VAC unit.
Federal Signal’s Electraflash strobe lights are designed for both indoor and outdoor industrial environments. The unit’s convenient size and intense light output make it ideal for use on maintenance vehicles, forklifts, and other material handling equipment, effectively alerting hazardous conditions or dangerous areas.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 141ST-120R |
| Product Name | 141ST Electraflash® Strobe Warning Light |
| Mounting | 1/2-Inch NPT Pipe,Surface |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,UL,cUL |
| Visual Indicators | Strobe |
| Flash Type | Single |