Federal Signal Corporation - Industrial Signaling and Systems G-LED Global Series® Hazardous Location LED G-LED-DC-T-A

Description
Available in 24VDC and 120-240VAC Two lens options: low- or high-profile Supervisory diode and 4-wire terminal block (24VDC Model) LED has 8 flash patterns, factory default is flashing at 60 “Auto-sync” available for AC flashing pattern products Type 4X, IP67 enclosure IP69K compliant Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL Listed and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL Listed and cUL Listed for Class I, Zone 1 AEx db IIC and Zone 21, AEx op is tb IIIC T200°C 1 Recommended labels: BRADY #B-855 Toughwash labels or ULINE #S-16643 weather resistant 2 Consult our Technical Support team for details Features Federal Signal’s patented Global Series® LED Beacons feature a long-life LED the ability to select one of eight (8) flash patterns (user-configurable) and offers two lens options (low or high-profile). The device is rated to the latest protection concept, “Ex op is” (inherently safe optical radiation). The housing is made from GRP (Glass Reinforced Polyester) designed to serve the demanding needs of offshore marine and land-based industrial applications. The Global Series LED Beacons flameproof “Ex d” versions come standard with two (2) M20 entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring, and includes three (3) M20 entries in a standard configuration. These units can be combined with other Global Series products to create factory direct custom configurations, or optional coupling kits are available for limited field fixturing. The Global Series LED Beacon is ideal for use in alarm control panel applications.
Request a Quote Datasheet
Description
Available in 24VDC and 120-240VAC Two lens options: low- or high-profile Supervisory diode and 4-wire terminal block (24VDC Model) LED has 8 flash patterns, factory default is flashing at 60 “Auto-sync” available for AC flashing pattern products Type 4X, IP67 enclosure IP69K compliant Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL Listed and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL Listed and cUL Listed for Class I, Zone 1 AEx db IIC and Zone 21, AEx op is tb IIIC T200°C 1 Recommended labels: BRADY #B-855 Toughwash labels or ULINE #S-16643 weather resistant 2 Consult our Technical Support team for details Features Federal Signal’s patented Global Series® LED Beacons feature a long-life LED the ability to select one of eight (8) flash patterns (user-configurable) and offers two lens options (low or high-profile). The device is rated to the latest protection concept, “Ex op is” (inherently safe optical radiation). The housing is made from GRP (Glass Reinforced Polyester) designed to serve the demanding needs of offshore marine and land-based industrial applications. The Global Series LED Beacons flameproof “Ex d” versions come standard with two (2) M20 entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring, and includes three (3) M20 entries in a standard configuration. These units can be combined with other Global Series products to create factory direct custom configurations, or optional coupling kits are available for limited field fixturing. The Global Series LED Beacon is ideal for use in alarm control panel applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G-LED Global Series® Hazardous Location LED - G-LED-DC-T-A - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
G-LED Global Series® Hazardous Location LED
G-LED-DC-T-A
G-LED Global Series® Hazardous Location LED G-LED-DC-T-A
Available in 24VDC and 120-240VAC Two lens options: low- or high-profile Supervisory diode and 4-wire terminal block (24VDC Model) LED has 8 flash patterns, factory default is flashing at 60 “Auto-sync” available for AC flashing pattern products Type 4X, IP67 enclosure IP69K compliant Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL Listed and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL Listed and cUL Listed for Class I, Zone 1 AEx db IIC and Zone 21, AEx op is tb IIIC T200°C 1 Recommended labels: BRADY #B-855 Toughwash labels or ULINE #S-16643 weather resistant 2 Consult our Technical Support team for details Features Federal Signal’s patented Global Series® LED Beacons feature a long-life LED the ability to select one of eight (8) flash patterns (user-configurable) and offers two lens options (low or high-profile). The device is rated to the latest protection concept, “Ex op is” (inherently safe optical radiation). The housing is made from GRP (Glass Reinforced Polyester) designed to serve the demanding needs of offshore marine and land-based industrial applications. The Global Series LED Beacons flameproof “Ex d” versions come standard with two (2) M20 entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring, and includes three (3) M20 entries in a standard configuration. These units can be combined with other Global Series products to create factory direct custom configurations, or optional coupling kits are available for limited field fixturing. The Global Series LED Beacon is ideal for use in alarm control panel applications.
  • Available in 24VDC and 120-240VAC
  • Two lens options: low- or high-profile
  • Supervisory diode and 4-wire terminal block (24VDC Model)
  • LED has 8 flash patterns, factory default is flashing at 60
  • “Auto-sync” available for AC flashing pattern products
  • Type 4X, IP67 enclosure
  • IP69K compliant
  • Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC
  • UL Listed and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III
  • UL Listed and cUL Listed for Class I, Zone 1 AEx db IIC and Zone 21, AEx op is tb IIIC T200°C

1 Recommended labels: BRADY #B-855 Toughwash labels or ULINE #S-16643 weather resistant

2 Consult our Technical Support team for details

Features

Federal Signal’s patented Global Series® LED Beacons feature a long-life LED the ability to select one of eight (8) flash patterns (user-configurable) and offers two lens options (low or high-profile). The device is rated to the latest protection concept, “Ex op is” (inherently safe optical radiation). The housing is made from GRP (Glass Reinforced Polyester) designed to serve the demanding needs of offshore marine and land-based industrial applications.

The Global Series LED Beacons flameproof “Ex d” versions come standard with two (2) M20 entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring, and includes three (3) M20 entries in a standard configuration.

These units can be combined with other Global Series products to create factory direct custom configurations, or optional coupling kits are available for limited field fixturing. The Global Series LED Beacon is ideal for use in alarm control panel applications.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number G-LED-DC-T-A
Product Name G-LED Global Series® Hazardous Location LED
Mounting U-Bracket
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
Unlock Full Specs
to access all available technical data

Similar Products

224XST Electraray® Supervised Hazardous Location Strobe Light - 224XST-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Agency Approvals UL; ULC; CSA,CSFM,UL,cUL
Visual Indicators Strobe
View Details
G-LED Global Series® Hazardous Location LED - G-LED-AC-T-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting U-Bracket
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
27XL Explosion-Proof LED Warning Light - 27XL-024B-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; Marine,UL,cUL
View Details
FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Light - FB2LEDX-CN-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details