Model 191XL-024M is a hazardous location flashing signal light with a 24 Vac/dc operating voltage, available in magenta lens color. It features a Type 4X, IP66 enclosure, IP69K compliance, and is UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; and Class III. The unit employs a 50,000-hour vibration-resistant LED lamp, operates in flashing mode by default with field-configurable steady-burn capability, includes a dome guard, and supports 3/4-inch NPT pipe or surface mounting. Its luminous intensity is 200 cd when tested with a clear lens in flashing mode. The enclosure is rated for ambient temperatures up to 66°C with a T6 classification for most hazardous divisions. The part measures 9.25 inches in height with the dome guard and has a diameter of 5.5 inches, weighing 4.0 lb.
Features
Model 191XL is a hazardous location flashing signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-024M |
| Product Name | 191XL Hazardous Location Division Listed LED Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |