Faultless Caster Pneumatic I19-6x2BLK

Description
Sawtooth tread style, for delicate instruments and breakable items
Description
Sawtooth tread style, for delicate instruments and breakable items

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Pneumatic
I19-6x2BLK
Pneumatic I19-6x2BLK
Sawtooth tread style, for delicate instruments and breakable items

Sawtooth tread style, for delicate instruments and breakable items

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number I19-6x2BLK
Product Name Pneumatic
Wheel Type Pneumatic
Maximum Load 125 lbs (56.69 kg)
Wheel Diameter 6 inch (152 mm)
Hub Length 2.44 inch (61.91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 3995197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Faultless Caster
Specs
Wheel Type Phenolic
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 125 lbs (56.69 kg)
View Details