Faultless Caster Polyflex Wheel 60S-6x2

Description
One of the strongest and most economical wheels in many caster applications
Description
One of the strongest and most economical wheels in many caster applications

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Polyflex Wheel
60S-6x2
Polyflex Wheel 60S-6x2
One of the strongest and most economical wheels in many caster applications

One of the strongest and most economical wheels in many caster applications

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 60S-6x2
Product Name Polyflex Wheel
Wheel Type Polypropylene
Maximum Load 550 lbs (249 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Solid Tyre special handling - 11601265 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details