Faultless Caster K-Wheel 40-4x2

Description
Not affected by blood, brine, greases, oils, or most harsh chemicals
Description
Not affected by blood, brine, greases, oils, or most harsh chemicals

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
K-Wheel
40-4x2
K-Wheel 40-4x2
Not affected by blood, brine, greases, oils, or most harsh chemicals

Not affected by blood, brine, greases, oils, or most harsh chemicals

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 40-4x2
Product Name K-Wheel
Wheel Type High Strength Urethane
Specialty Applications Medical
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 1.65 inch (42 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Rubber
Maximum Load 115 lbs (52.15 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Mold-On Rubber Wheel - MR185R-20 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 2800 lbs (1270 kg)
Wheel Diameter 18 inch (457 mm)
View Details