Faultless Caster Eagle Wheel 46-5x2

Description
Patented interlocking tread offers superior adhesion, industrial app.
Description
Patented interlocking tread offers superior adhesion, industrial app.

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Eagle Wheel
46-5x2
Eagle Wheel 46-5x2
Patented interlocking tread offers superior adhesion, industrial app.

Patented interlocking tread offers superior adhesion, industrial app.

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 46-5x2
Product Name Eagle Wheel
Wheel Type Poly/Plastic; Polyurethane Tred on Polypropylene Core
Maximum Load 900 lbs (408 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 298 lbs (135 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Rubber
Maximum Load 100 lbs (45.35 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Phenolic Wheel (PH) - PH63D-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 2000 lbs (907 kg)
Wheel Diameter 6 inch (152 mm)
View Details