Faultless Caster Rockite® 7-3x13/16

Description
High-load rating, high-impact resistance, good floor protection & mobility
Description
High-load rating, high-impact resistance, good floor protection & mobility

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Rockite®
7-3x13/16
Rockite® 7-3x13/16
High-load rating, high-impact resistance, good floor protection & mobility

High-load rating, high-impact resistance, good floor protection & mobility

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 7-3x13/16
Product Name Rockite®
Wheel Type Solid Rubber
Maximum Load 100 lbs (45.35 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.81 inch (46.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Trolley Wheels - 6949055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 507 lbs (230 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Poly
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Caster Wheel - 1318814 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Solid Poly; Polyurethane
Maximum Load 1250 lbs (567 kg)
Wheel Diameter 8 inch (203 mm)
View Details