Faultless Caster RT High-Temp Wheel 43976

Description
Suited for food processing, tool storage, sanitary maintenance
Description
Suited for food processing, tool storage, sanitary maintenance

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
RT High-Temp Wheel
43976
RT High-Temp Wheel 43976
Suited for food processing, tool storage, sanitary maintenance

Suited for food processing, tool storage, sanitary maintenance

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 43976
Product Name RT High-Temp Wheel
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 165 lbs (75 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Specs
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 1000 lbs (454 kg)
View Details
Press-On Rubber Wheels - OA Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Solid Rubber
Maximum Load 1270 to 10190 lbs (576 to 4621 kg)
Wheel Diameter 8.5 to 22 inch (216 to 559 mm)
View Details