Faultless Caster RT Standard Wheel 42919

Description
Suited for food processing, tool storage, sanitary maintenance
Description
Suited for food processing, tool storage, sanitary maintenance

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
RT Standard Wheel
42919
RT Standard Wheel 42919
Suited for food processing, tool storage, sanitary maintenance

Suited for food processing, tool storage, sanitary maintenance

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 42919
Product Name RT Standard Wheel
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Specs
Wheel Type Rubber/Plastic
Maximum Load 550 lbs (249 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Phenolic Wheel (PH) - PH103R-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 2600 lbs (1179 kg)
Wheel Diameter 10 inch (254 mm)
View Details